STMicroelectronics, Inc. N-Channel Dual 30 V 0.0059 Ohm MOSFET Transistor STL65DN3LLH5

Description
Dual N-channel 30 V, 0.0059 Ohm typ., 19 A STripFET H5 Power MOSFET in , PowerFLAT 5x6 double island package Product overview: STL65DN3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V, 0.0059 Ohm, 19 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, 0.0059 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL65DN3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-channel 30 V, 0.0059 Ohm typ., 19 A STripFET H5 Power MOSFET in , PowerFLAT 5x6 double island package Product overview: STL65DN3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V, 0.0059 Ohm, 19 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, 0.0059 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL65DN3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 30 V 0.0059 Ohm MOSFET Transistor
289-STL65DN3LLH5
N-Channel Dual 30 V 0.0059 Ohm MOSFET Transistor 289-STL65DN3LLH5
Dual N-channel 30 V, 0.0059 Ohm typ., 19 A STripFET H5 Power MOSFET in , PowerFLAT 5x6 double island package Product overview: STL65DN3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V, 0.0059 Ohm, 19 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, 0.0059 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL65DN3LLH5 can be used for catalog matching and distributor lookup.

Dual N-channel 30 V, 0.0059 Ohm typ., 19 A STripFET H5 Power MOSFET in , PowerFLAT 5x6 double island package Product overview: STL65DN3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V, 0.0059 Ohm, 19 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, 0.0059 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL65DN3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL65DN3LLH5 - 116354-STL65DN3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL65DN3LLH5
116354-STL65DN3LLH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL65DN3LLH5 116354-STL65DN3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 116354-STL65DN3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: STL65DN3LLH5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Maximum Power Dissipation: 60W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 65A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1500pF @ 25V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 9.5A, 10V Alternative Parts (Cross-Reference): BSC072N03LDGXT; BSC072N03LDGATMA1; BSC072N03LD G; Introduction Date: December 07, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 116354-STL65DN3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: STL65DN3LLH5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Maximum Power Dissipation: 60W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 65A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1500pF @ 25V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 9.5A, 10V
Alternative Parts (Cross-Reference): BSC072N03LDGXT; BSC072N03LDGATMA1; BSC072N03LD G;
Introduction Date: December 07, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-ch 30 V,19A STripFET V Pwr Mos

MOSFET Dual N-ch 30 V,19A STripFET V Pwr Mos

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL65DN3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL65DN3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL65DN3LLH5
MOSFET 2N-CH 30V 65A POWERFLAT

MOSFET 2N-CH 30V 65A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-STL65DN3LLH5 116354-STL65DN3LLH5 STL65DN3LLH5 STL65DN3LLH5
Product Name N-Channel Dual 30 V 0.0059 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL65DN3LLH5 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data