STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL23N85K5 STL23N85K5

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097035-STL23N85K5 Packaging: Tape & Reel Number of Elements: 1 Power Dissipation: 3 W Number of Pins: 4 Rise Time: 14 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 22 ns Continuous Drain Current (ID): 2.1 A Turn-Off Delay Time: 55 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097035-STL23N85K5 Packaging: Tape & Reel Number of Elements: 1 Power Dissipation: 3 W Number of Pins: 4 Rise Time: 14 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 22 ns Continuous Drain Current (ID): 2.1 A Turn-Off Delay Time: 55 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL23N85K5 - 1097035-STL23N85K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL23N85K5
1097035-STL23N85K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL23N85K5 1097035-STL23N85K5
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097035-STL23N85K5 Packaging: Tape & Reel Number of Elements: 1 Power Dissipation: 3 W Number of Pins: 4 Rise Time: 14 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 22 ns Continuous Drain Current (ID): 2.1 A Turn-Off Delay Time: 55 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097035-STL23N85K5
Packaging: Tape & Reel
Number of Elements: 1
Power Dissipation: 3 W
Number of Pins: 4
Rise Time: 14 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 22 ns
Continuous Drain Current (ID): 2.1 A
Turn-Off Delay Time: 55 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1097035-STL23N85K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL23N85K5
PD 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
55V 1.5A MOSFET Transistor - 278-AUIRFL014N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers