STMicroelectronics N-Channel 600 V 255 mOhm 9 A MOSFET Transistor STL18N60M6

Description
N-channel 600 V, 255 mOhm typ., 9 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL18N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 255 mOhm, 9 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 255 mOhm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 255 mOhm typ., 9 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL18N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 255 mOhm, 9 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 255 mOhm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 255 mOhm 9 A MOSFET Transistor
278-STL18N60M6
N-Channel 600 V 255 mOhm 9 A MOSFET Transistor 278-STL18N60M6
N-channel 600 V, 255 mOhm typ., 9 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL18N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 255 mOhm, 9 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 255 mOhm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 255 mOhm typ., 9 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL18N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 255 mOhm, 9 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 255 mOhm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 975490-STL18N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
975490-STL18N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 975490-STL18N60M6
Win Source Part Number: 975490-STL18N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 308mOhm @ 6.5A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 57W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) HV Gate Charge (Qg) (Max) @ Vgs: 16.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STL18 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 975490-STL18N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 308mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 57W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6) HV
Gate Charge (Qg) (Max) @ Vgs: 16.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL18
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PowerFLAT 5x6 HV

MOSFET PowerFLAT 5x6 HV

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL18N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL18N60M6
MOSFET N-CH 600V 9A POWERFLAT HV

MOSFET N-CH 600V 9A POWERFLAT HV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL18N60M6 975490-STL18N60M6 STL18N60M6 STL18N60M6
Product Name N-Channel 600 V 255 mOhm 9 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1405ZL-308 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details