STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10DN15F3 STL10DN15F3

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097032-STL10DN15F3 Packaging: Digi-Reel® Drain to Source Voltage (Vdss): 150 V Input Capacitance: 330 pF Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 50 W Continuous Drain Current (ID): 10 A Rds On Max: 220 mΩ
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097032-STL10DN15F3 Packaging: Digi-Reel® Drain to Source Voltage (Vdss): 150 V Input Capacitance: 330 pF Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 50 W Continuous Drain Current (ID): 10 A Rds On Max: 220 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10DN15F3 - 1097032-STL10DN15F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10DN15F3
1097032-STL10DN15F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10DN15F3 1097032-STL10DN15F3
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097032-STL10DN15F3 Packaging: Digi-Reel® Drain to Source Voltage (Vdss): 150 V Input Capacitance: 330 pF Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 50 W Continuous Drain Current (ID): 10 A Rds On Max: 220 mΩ

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097032-STL10DN15F3
Packaging: Digi-Reel®
Drain to Source Voltage (Vdss): 150 V
Input Capacitance: 330 pF
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 50 W
Continuous Drain Current (ID): 10 A
Rds On Max: 220 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1097032-STL10DN15F3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10DN15F3
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0200 ohms
View Details
7 suppliers