STMicroelectronics, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STKNX

Description
Win Source Part Number: 1261547-STKNX Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Voltage - Supply: 6.8V ~ 32V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STKNX,497-STKNX Base Product Number: STKNX
Request a Quote Datasheet
Description
Win Source Part Number: 1261547-STKNX Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Voltage - Supply: 6.8V ~ 32V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STKNX,497-STKNX Base Product Number: STKNX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261547-STKNX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261547-STKNX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261547-STKNX
Win Source Part Number: 1261547-STKNX Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Voltage - Supply: 6.8V ~ 32V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STKNX,497-STKNX Base Product Number: STKNX

Win Source Part Number: 1261547-STKNX
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 2,940
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/1
Voltage - Supply: 6.8V ~ 32V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: STKNX,497-STKNX
Base Product Number: STKNX

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - STKNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
STKNX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STKNX
IC TRANSCEIVER 0/1 24VFQFPN

IC TRANSCEIVER 0/1 24VFQFPN

Supplier's Site
Drivers, Receivers, Transceivers - STKNX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
STKNX
Drivers, Receivers, Transceivers STKNX
IC TRANSCEIVER 0/1 24VFQFPN

IC TRANSCEIVER 0/1 24VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1261547-STKNX STKNX STKNX
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9831AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details