STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIPQ5M60T-HL

Description
Win Source Part Number: 1279077-STIPQ5M60T-H L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 15 Configuration: 3 Phase Inverter Current: 80 mA Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.573", 14.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17572 Base Product Number: STIPQ5
Request a Quote Datasheet
Description
Win Source Part Number: 1279077-STIPQ5M60T-H L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 15 Configuration: 3 Phase Inverter Current: 80 mA Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.573", 14.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17572 Base Product Number: STIPQ5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279077-STIPQ5M60T-HL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279077-STIPQ5M60T-HL
Discrete Semiconductor Products - Power Driver Modules 1279077-STIPQ5M60T-HL
Win Source Part Number: 1279077-STIPQ5M60T-H L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 15 Configuration: 3 Phase Inverter Current: 80 mA Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.573", 14.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17572 Base Product Number: STIPQ5

Win Source Part Number: 1279077-STIPQ5M60T-HL
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: MOSFET
Package: Tube
Voltage: 600 V
Standard Package: 15
Configuration: 3 Phase Inverter
Current: 80 mA
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (0.573", 14.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17572
Base Product Number: STIPQ5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279077-STIPQ5M60T-HL
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 2EDL7125GXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
 - 74AHCT541D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details