STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STIPNS1M50SDT-H

Description
Win Source Part Number: 1279099-STIPNS1M50SD T-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tape & Reel Voltage: 500 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 1 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STIPNS1M50SDT-HC T,497-18158-2,-1138- STIPNS1M50SDT-H,497- 18158-1,-1138-STIPNS 1M50SDT-HTR,497-1815 8-6,-1138-STIPNS1M50 SDT-HCT,497-18158-6, 497-STIPNS1M50SDT-HD KR,-1138-STIPNS1M50S DT-HDKR,497-18158-1 Base Product Number: STIPNS1
Request a Quote Datasheet
Description
Win Source Part Number: 1279099-STIPNS1M50SD T-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tape & Reel Voltage: 500 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 1 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STIPNS1M50SDT-HC T,497-18158-2,-1138- STIPNS1M50SDT-H,497- 18158-1,-1138-STIPNS 1M50SDT-HTR,497-1815 8-6,-1138-STIPNS1M50 SDT-HCT,497-18158-6, 497-STIPNS1M50SDT-HD KR,-1138-STIPNS1M50S DT-HDKR,497-18158-1 Base Product Number: STIPNS1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279099-STIPNS1M50SDT-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279099-STIPNS1M50SDT-H
Discrete Semiconductor Products - Power Driver Modules 1279099-STIPNS1M50SDT-H
Win Source Part Number: 1279099-STIPNS1M50SD T-H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: MOSFET Package: Tape & Reel Voltage: 500 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 1 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STIPNS1M50SDT-HC T,497-18158-2,-1138- STIPNS1M50SDT-H,497- 18158-1,-1138-STIPNS 1M50SDT-HTR,497-1815 8-6,-1138-STIPNS1M50 SDT-HCT,497-18158-6, 497-STIPNS1M50SDT-HD KR,-1138-STIPNS1M50S DT-HDKR,497-18158-1 Base Product Number: STIPNS1

Win Source Part Number: 1279099-STIPNS1M50SDT-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: MOSFET
Package: Tape & Reel
Voltage: 500 V
Standard Package: 400
Mounting: SMD (SMT)
Configuration: 3 Phase Inverter
Current: 1 A
Voltage - Isolation: 1000Vrms
Package / Case: 26-PowerSMD Module, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STIPNS1M50SDT-HCT,497-18158-2,-1138-STIPNS1M50SDT-H,497-18158-1,-1138-STIPNS1M50SDT-HTR,497-18158-6,-1138-STIPNS1M50SDT-HCT,497-18158-6,497-STIPNS1M50SDT-HDKR,-1138-STIPNS1M50SDT-HDKR,497-18158-1
Base Product Number: STIPNS1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279099-STIPNS1M50SDT-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED21834S06JXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
4 suppliers
 - 74HC366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details