MOSFET N-CH 600V I2PAK
MOSFET N-CH 600V I2PAK
MOSFET, N-CH, 600V, TO-262; Transistor Polarity:N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power Dissipation Pd:-; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | STI24N60M6 | STI24N60M6 | 84AC2881 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, To-262; Transistor Polarity Stmicroelectronics |
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-3 |
| Packing Method | Tube; Tube | ||
| Polarity | N-Channel; N-Channel | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 600 volts |