Win Source Part Number: 1186542-STHVDAC-253C
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Data Interface: Serial
Number of Channels: 3
Resolution (Bits): 7 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.65V ~ 1.95V, 2.3V ~ 5V
Package / Case: 12-UFBGA, FCBGA
Supplier Device Package: 12-Flip-Chip (1.1x1.45)
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): STHVDAC253C7;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18350-6,497-1835
Base Product Number: STHVDAC
Product Status: Obsolete
IC DAC 7BIT 12FLIPCHIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1186542-STHVDAC-253C7 | STHVDAC-253C7 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Serial |