STMicroelectronics, Inc. Linear - Linear - Video Processing - STHDMI002ABTR STHDMI002ABTR

Description
Video Switch IC DVI 1.0, HDMI 1.2 48-TQFP (7x7) Package
Request a Quote Datasheet
Description
Video Switch IC DVI 1.0, HDMI 1.2 48-TQFP (7x7) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 497-7991-2-ND - DigiKey
Thief River Falls, MN, United States
Video Switch IC DVI 1.0, HDMI 1.2 48-TQFP (7x7) Package

Video Switch IC DVI 1.0, HDMI 1.2 48-TQFP (7x7) Package

Buy Now Datasheet
Linear - Linear - Video Processing - STHDMI002ABTR - 031203-STHDMI002ABTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - STHDMI002ABTR
031203-STHDMI002ABTR
Linear - Linear - Video Processing - STHDMI002ABTR 031203-STHDMI002ABTR
Manufacturer: STMicroelectronics Win Source Part Number: 031203-STHDMI002ABTR Packaging: Reel - TR Type: Video Switch Applications: HDMI Mounting: SMD (SMT) Family Name: STHDMI002A Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Introduction Date: March 08, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031203-STHDMI002ABTR
Packaging: Reel - TR
Type: Video Switch
Applications: HDMI
Mounting: SMD (SMT)
Family Name: STHDMI002A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Introduction Date: March 08, 2005
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear - Video Processing - STHDMI002ABTR - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
STHDMI002ABTR
Linear - Video Processing STHDMI002ABTR
IC VIDEO SWITCH 48TQFP

IC VIDEO SWITCH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - STHDMI002ABTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
STHDMI002ABTR
Integrated Circuits (ICs) - Linear - Video Processing STHDMI002ABTR
IC VIDEO SWITCH 48TQFP

IC VIDEO SWITCH 48TQFP

Supplier's Site
Video Processing - STHDMI002ABTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
STHDMI002ABTR
Video Processing STHDMI002ABTR
Video Switch IC DVI 1.0, HDMI 1.2 48-TQFP (7x7) Package

Video Switch IC DVI 1.0, HDMI 1.2 48-TQFP (7x7) Package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 497-7991-2-ND 031203-STHDMI002ABTR STHDMI002ABTR STHDMI002ABTR STHDMI002ABTR
Product Name Linear - Linear - Video Processing - STHDMI002ABTR Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2167-D60-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
Graphics Controllers - 2153531 - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
 - ICS662M-03T-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers