Video Level Shifter IC Serial HDMI 1.3 48-QFN-EP (7x7) Package
Manufacturer: STMicroelectronics
Win Source Part Number: 098269-STHDLS101QTR
Packaging: Reel - TR
Type: Level Shifter
Applications: Notebook Computer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-QFN-EP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
SPECIALTY CONSUMER CIRCUIT, QCC48, 7 X 7 MM, LEAD FREE, QFN-48 Product overview: STHDLS101QTR from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-STHDLS101QTR can be used for catalog matching and distributor lookup.
IC VIDEO LEVEL SHIFTER 48QFN
IC VIDEO LEVEL SHIFTER 48QFN
Video Level Shifter IC Serial HDMI 1.3 48-QFN-EP (7x7) Package
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 497-7017-2-ND | 098269-STHDLS101QTR | 684-STHDLS101QTR | STHDLS101QTR | STHDLS101QTR | STHDLS101QTR |
| Product Name | Linear - Linear - Video Processing - STHDLS101QTR | QFN Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |