STMicroelectronics FETs - Single - STH175N4F6-6AG STH175N4F6-6AG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 806908-STH175N4F6-6A G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 150W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.4mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 7735pF at 20V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STH175 Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 806908-STH175N4F6-6A G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 150W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.4mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 7735pF at 20V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STH175 Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STH175N4F6-6AG - 806908-STH175N4F6-6AG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH175N4F6-6AG
806908-STH175N4F6-6AG
FETs - Single - STH175N4F6-6AG 806908-STH175N4F6-6AG
Manufacturer: STMicroelectronics Win Source Part Number: 806908-STH175N4F6-6A G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 150W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.4mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 7735pF at 20V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STH175 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 806908-STH175N4F6-6AG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: H2Pak-2
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 150W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2.4mOhm at 60A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 7735pF at 20V
Current - Continuous Drain (Id) at 25°C: 120A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 250μA
Part Number Series: STH175
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
Automotive N-Channel 40 V 1.9 mOhm MOSFET Transistor
278-STH175N4F6-6AG
Automotive N-Channel 40 V 1.9 mOhm MOSFET Transistor 278-STH175N4F6-6AG
Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-6 package Product overview: STH175N4F6-6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.9 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH175N4F6-6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-6 package Product overview: STH175N4F6-6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.9 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH175N4F6-6AG can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-6 package

MOSFET Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH175N4F6-6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH175N4F6-6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH175N4F6-6AG
MOSFET N-CH 40V 120A H2PAK-2

MOSFET N-CH 40V 120A H2PAK-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 806908-STH175N4F6-6AG 278-STH175N4F6-6AG STH175N4F6-6AG STH175N4F6-6AG
Product Name FETs - Single - STH175N4F6-6AG Automotive N-Channel 40 V 1.9 mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data