STMicroelectronics, Inc. Automotive N-Channel 40 V 1.9 mOhm MOSFET Transistor STH175N4F6-2AG

Description
Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-2 package Product overview: STH175N4F6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.9 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH175N4F6-2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-2 package Product overview: STH175N4F6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.9 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH175N4F6-2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 40 V 1.9 mOhm MOSFET Transistor
278-STH175N4F6-2AG
Automotive N-Channel 40 V 1.9 mOhm MOSFET Transistor 278-STH175N4F6-2AG
Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-2 package Product overview: STH175N4F6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.9 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH175N4F6-2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-2 package Product overview: STH175N4F6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.9 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH175N4F6-2AG can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - STH175N4F6-2AG - 1261068-STH175N4F6-2AG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH175N4F6-2AG
1261068-STH175N4F6-2AG
FETs - Single - STH175N4F6-2AG 1261068-STH175N4F6-2AG
Manufacturer: STMicroelectronics Win Source Part Number: 1261068-STH175N4F6-2 AG Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 150W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 120A Rds On (Maximum) at Id, Vgs: 2.4mOhm at 60A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 7735pF at 20V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261068-STH175N4F6-2AG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: H2Pak-2
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 150W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 120A
Rds On (Maximum) at Id, Vgs: 2.4mOhm at 60A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7735pF at 20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH175N4F6-2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH175N4F6-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH175N4F6-2AG
MOSFET N-CH 40V 120A H2PAK-2

MOSFET N-CH 40V 120A H2PAK-2

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-2 package

MOSFET Automotive-grade N-channel 40 V, 1.9 mOhm typ., 120 A STripFET F6 Power MOSFET in H2PAK-2 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STH175N4F6-2AG 1261068-STH175N4F6-2AG STH175N4F6-2AG STH175N4F6-2AG
Product Name Automotive N-Channel 40 V 1.9 mOhm MOSFET Transistor FETs - Single - STH175N4F6-2AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 150000 milliwatts
Unlock Full Specs
to access all available technical data