STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH170N8F7-2 STH170N8F7-2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103086-STH170N8F7-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: H2Pak-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 8710pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103086-STH170N8F7-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: H2Pak-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 8710pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH170N8F7-2 - 1103086-STH170N8F7-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH170N8F7-2
1103086-STH170N8F7-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH170N8F7-2 1103086-STH170N8F7-2
Manufacturer: STMicroelectronics Win Source Part Number: 1103086-STH170N8F7-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: H2Pak-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 8710pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103086-STH170N8F7-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: H2Pak-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 8710pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-16002-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16002-2-ND
Single FETs, MOSFETs 497-16002-2-ND
N-Channel 80V 120A (Tc) 250W (Tc) Surface Mount H2Pak-2

N-Channel 80V 120A (Tc) 250W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-16002-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16002-6-ND
Single FETs, MOSFETs 497-16002-6-ND
N-Channel 80V 120A (Tc) 250W (Tc) Surface Mount H2Pak-2

N-Channel 80V 120A (Tc) 250W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-16002-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16002-1-ND
Single FETs, MOSFETs 497-16002-1-ND
N-Channel 80V 120A (Tc) 250W (Tc) Surface Mount H2Pak-2

N-Channel 80V 120A (Tc) 250W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V 0.0028 Ohm 120 A MOSFET Transistor
278-STH170N8F7-2
N-Channel 80 V 0.0028 Ohm 120 A MOSFET Transistor 278-STH170N8F7-2
N-channel 80 V, 0.0028 Ohm typ., 120 A STripFET F7 Power MOSFET in a H2PAK-2 package Product overview: STH170N8F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0028 Ohm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0028 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH170N8F7-2 can be used for catalog matching and distributor lookup.

N-channel 80 V, 0.0028 Ohm typ., 120 A STripFET F7 Power MOSFET in a H2PAK-2 package Product overview: STH170N8F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0028 Ohm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0028 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH170N8F7-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH170N8F7-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH170N8F7-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH170N8F7-2
MOSFET N-CH 80V 120A H2PAK-2

MOSFET N-CH 80V 120A H2PAK-2

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 80 V, 0.0028 Ohm typ., 120 A STripFET F7 Power MOSFET in a H2PAK-2 package

MOSFET N-channel 80 V, 0.0028 Ohm typ., 120 A STripFET F7 Power MOSFET in a H2PAK-2 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1103086-STH170N8F7-2 497-16002-2-ND 278-STH170N8F7-2 STH170N8F7-2 STH170N8F7-2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH170N8F7-2 Single FETs, MOSFETs N-Channel 80 V 0.0028 Ohm 120 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 80 volts
PD 250000 milliwatts
Unlock Full Specs
to access all available technical data