Manufacturer: STMicroelectronics
Win Source Part Number: 1261064-STH13009
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Alternative Parts (Cross-Reference): FJP13009H2TU; TS13009CZ; TS13009CZ C0; STH13009;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 2.4A, 12A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 18 at 5A, 5V
Maximum Power: 100W
Bipolar (BJT) Transistor NPN 400V 12A 100W Through Hole TO-220
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STH13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STH13009 can be used for catalog matching and distributor lookup.
TRANS NPN 400V 12A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1261064-STH13009 | STH13009-ND | 276-STH13009 | STH13009 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STH13009 | Single Bipolar Transistors | 12A 400V TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| TJ | 150 C (302 F) | -65 C (-85 F) | ||
| Power Gain | 18 dB |