STMicroelectronics, Inc. N-Channel 100 V 4.9 mOhm 110 A MOSFET Transistor STH110N10F7-6

Description
N-channel 100 V, 4.9 mOhm typ., 110 A STripFET F7 Power MOSFET in H2PAK-6 package Product overview: STH110N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 4.9 mOhm, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 4.9 mOhm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH110N10F7-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 100 V, 4.9 mOhm typ., 110 A STripFET F7 Power MOSFET in H2PAK-6 package Product overview: STH110N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 4.9 mOhm, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 4.9 mOhm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH110N10F7-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100 V 4.9 mOhm 110 A MOSFET Transistor
278-STH110N10F7-6
N-Channel 100 V 4.9 mOhm 110 A MOSFET Transistor 278-STH110N10F7-6
N-channel 100 V, 4.9 mOhm typ., 110 A STripFET F7 Power MOSFET in H2PAK-6 package Product overview: STH110N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 4.9 mOhm, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 4.9 mOhm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH110N10F7-6 can be used for catalog matching and distributor lookup.

N-channel 100 V, 4.9 mOhm typ., 110 A STripFET F7 Power MOSFET in H2PAK-6 package Product overview: STH110N10F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 4.9 mOhm, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 4.9 mOhm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH110N10F7-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STH110N10F7-6 - 814143-STH110N10F7-6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH110N10F7-6
814143-STH110N10F7-6
FETs - Single - STH110N10F7-6 814143-STH110N10F7-6
Manufacturer: STMicroelectronics Win Source Part Number: 814143-STH110N10F7-6 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: H2PAK-6 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab) Power Dissipation (Maximum): 150W (Tc) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.5mOhm at 55A, 10V Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 5117pF at 50V Current - Continuous Drain (Id) at 25°C: 110A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STH110 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 814143-STH110N10F7-6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: H2PAK-6
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab)
Power Dissipation (Maximum): 150W (Tc)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.5mOhm at 55A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 5117pF at 50V
Current - Continuous Drain (Id) at 25°C: 110A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 250μA
Part Number Series: STH110
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - 497-13837-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13837-2-ND
Single FETs, MOSFETs 497-13837-2-ND
N-Channel 100V 110A (Tc) 150W (Tc) Surface Mount H2PAK-6

N-Channel 100V 110A (Tc) 150W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH110N10F7-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH110N10F7-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH110N10F7-6
MOSFET N-CH 100V 110A H2PAK-6

MOSFET N-CH 100V 110A H2PAK-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STH110N10F7-6 814143-STH110N10F7-6 497-13837-2-ND STH110N10F7-6
Product Name N-Channel 100 V 4.9 mOhm 110 A MOSFET Transistor FETs - Single - STH110N10F7-6 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data