STMicroelectronics, Inc. FETs - Single - STH110N10F7-2 STH110N10F7-2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 814142-STH110N10F7-2 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 150W (Tc) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.5mOhm at 55A, 10V Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 5117pF at 50V Current - Continuous Drain (Id) at 25°C: 110A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STH110 Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 814142-STH110N10F7-2 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 150W (Tc) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.5mOhm at 55A, 10V Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 5117pF at 50V Current - Continuous Drain (Id) at 25°C: 110A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STH110 Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STH110N10F7-2 - 814142-STH110N10F7-2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH110N10F7-2
814142-STH110N10F7-2
FETs - Single - STH110N10F7-2 814142-STH110N10F7-2
Manufacturer: STMicroelectronics Win Source Part Number: 814142-STH110N10F7-2 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 150W (Tc) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.5mOhm at 55A, 10V Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 5117pF at 50V Current - Continuous Drain (Id) at 25°C: 110A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STH110 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 814142-STH110N10F7-2
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: H2Pak-2
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 150W (Tc)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.5mOhm at 55A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 5117pF at 50V
Current - Continuous Drain (Id) at 25°C: 110A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 250μA
Part Number Series: STH110
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
N-Channel 100V 110A MOSFET Transistor
278-STH110N10F7-2
N-Channel 100V 110A MOSFET Transistor 278-STH110N10F7-2
N-Channel MOSFET 100V 110A 6.5mR H2PAK-2 Product overview: STH110N10F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH110N10F7-2 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 100V 110A 6.5mR H2PAK-2 Product overview: STH110N10F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH110N10F7-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13549-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13549-2-ND
Single FETs, MOSFETs 497-13549-2-ND
N-Channel 100V 110A (Tc) 150W (Tc) Surface Mount H2Pak-2

N-Channel 100V 110A (Tc) 150W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH110N10F7-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH110N10F7-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH110N10F7-2
MOSFET N CH 100V 110A H2PAK

MOSFET N CH 100V 110A H2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 6mOhm 110A STripFET VII

MOSFET N-Ch 100V 6mOhm 110A STripFET VII

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 814142-STH110N10F7-2 278-STH110N10F7-2 497-13549-2-ND STH110N10F7-2 STH110N10F7-2
Product Name FETs - Single - STH110N10F7-2 N-Channel 100V 110A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products