Manufacturer: STMicroelectronics
Win Source Part Number: 898011-STGWT40V60DLF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 80 A 283 W Through Hole TO-3P
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STGWT40
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: -497-13772-5, 497-13772-5
Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGWT40V60DLF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40V60DLF can be used for catalog matching and distributor lookup.
IGBT 600V 80A 283W TO3P-3
IGBT 600V 80A 283W TO3P-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 898011-STGWT40V60DLF | 279-STGWT40V60DLF | STGWT40V60DLF | STGWT40V60DLF |
| Product Name | IGBTs - Single - STGWT40V60DLF | 600 V 40 A IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |