Trench gate field-stop IGBT, HB series 650 V, 20 A high speed Product overview: STGWT20HP65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT20HP65FB can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 813175-STGWT20HP65FB
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 168W
Reverse Recovery Time (trr): 140ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 80A
Switching Energy: 170μJ (off)
Input Type: Standard
Gate Charge: 120nC
Test Condition: 400V, 20A, 10Ohm, 15V
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 20A
Td (on/off) at 25°C: -/139ns
Part Number Series: STGWT20
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 20 A high speed
IGBT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGWT20HP65FB | 813175-STGWT20HP65FB | STGWT20HP65FB | STGWT20HP65FB |
| Product Name | 650 V 20 A IGBT Transistor | IGBTs - Single - STGWT20HP65FB | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 650 volts |