Win Source Part Number: 1277373-STGWT15H60F
Category: Discrete Semiconductor Products>Transistors
Series: H
Package: Tube
Standard Package: 30
Power - Max: 115 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 15A
Switching Energy: 136µJ (on), 207µJ (off)
Input Type: Standard
Gate Charge: 81 nC
Td (on/off) @ 25°C: 24.5ns/118ns
Test Condition: 400V, 15A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17620
Base Product Number: STGWT15
Product Status: Obsolete
Trench gate field-stop IGBT, H series 600 V, 15 A high speed Product overview: STGWT15H60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT15H60F can be used for catalog matching and distributor lookup.
TRENCH GATE FIELD-STOP IGBT H SE
IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 15 A high speed
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1277373-STGWT15H60F | 279-STGWT15H60F | STGWT15H60F | STGWT15H60F |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | 600 V 15 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Package Type | TO-3; SOT3 |