STMicroelectronics, Inc. 600V 70A IGBT Transistor STGWA35HF60WDI

Description
600V 70A N-CH IGBT Transistor TO-247 Product overview: STGWA35HF60WDI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA35HF60WDI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 70A N-CH IGBT Transistor TO-247 Product overview: STGWA35HF60WDI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA35HF60WDI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 70A IGBT Transistor
279-STGWA35HF60WDI
600V 70A IGBT Transistor 279-STGWA35HF60WDI
600V 70A N-CH IGBT Transistor TO-247 Product overview: STGWA35HF60WDI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA35HF60WDI can be used for catalog matching and distributor lookup.

600V 70A N-CH IGBT Transistor TO-247 Product overview: STGWA35HF60WDI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA35HF60WDI can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277385-STGWA35HF60WDI - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277385-STGWA35HF60WDI
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277385-STGWA35HF60WDI
Win Source Part Number: 1277385-STGWA35HF60W DI Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 260 W Reverse Recovery Time (trr): 85 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 70 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 185µJ (off) Input Type: Standard Gate Charge: 140 nC Td (on/off) @ 25°C: 30ns/175ns Test Condition: 390V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-10989-5,497-109 89-5,STGWA35HF60WDI Base Product Number: STGWA35 Product Status: Obsolete

Win Source Part Number: 1277385-STGWA35HF60WDI
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 260 W
Reverse Recovery Time (trr): 85 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 70 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A
Switching Energy: 185µJ (off)
Input Type: Standard
Gate Charge: 140 nC
Td (on/off) @ 25°C: 30ns/175ns
Test Condition: 390V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-10989-5,497-10989-5,STGWA35HF60WDI
Base Product Number: STGWA35
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA35HF60WDI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA35HF60WDI
Discrete Semiconductor Products - Transistors - IGBTs STGWA35HF60WDI
IGBT 600V 70A 260W TO247

IGBT 600V 70A 260W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA35HF60WDI 1277385-STGWA35HF60WDI STGWA35HF60WDI
Product Name 600V 70A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 260000 milliwatts
Unlock Full Specs
to access all available technical data