STMicroelectronics, Inc. 650 V 30 A IGBT Transistor STGWA30H65FB

Description
Trench gate field-stop 650 V, 30 A high speed HB series IGBT Product overview: STGWA30H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30H65FB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop 650 V, 30 A high speed HB series IGBT Product overview: STGWA30H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30H65FB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 30 A IGBT Transistor
279-STGWA30H65FB
650 V 30 A IGBT Transistor 279-STGWA30H65FB
Trench gate field-stop 650 V, 30 A high speed HB series IGBT Product overview: STGWA30H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30H65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 30 A high speed HB series IGBT Product overview: STGWA30H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30H65FB can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1209573-STGWA30H65FB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1209573-STGWA30H65FB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1209573-STGWA30H65FB
Win Source Part Number: 1209573-STGWA30H65FB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HB Package: Tube Standard Package: 600 Power - Max: 260 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A Switching Energy: 151mJ (on), 293mJ (off) Input Type: Standard Gate Charge: 149 nC Td (on/off) @ 25°C: 37ns/146ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGWA30 Product Status: Obsolete

Win Source Part Number: 1209573-STGWA30H65FB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HB
Package: Tube
Standard Package: 600
Power - Max: 260 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A
Switching Energy: 151mJ (on), 293mJ (off)
Input Type: Standard
Gate Charge: 149 nC
Td (on/off) @ 25°C: 37ns/146ns
Test Condition: 400V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGWA30
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWA30H65FB
IGBT Transistors STGWA30H65FB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 30 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 30 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA30H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA30H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGWA30H65FB
IGBT

IGBT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA30H65FB 1209573-STGWA30H65FB STGWA30H65FB STGWA30H65FB
Product Name 650 V 30 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data