STMicroelectronics, Inc. 650 V 30 A IGBT Transistor STGWA30H65DFB

Description
Trench gate field-stop IGBT, HB series 650 V, 30 A high speed in a TO-247 long leads package Product overview: STGWA30H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30H65DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, HB series 650 V, 30 A high speed in a TO-247 long leads package Product overview: STGWA30H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30H65DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 30 A IGBT Transistor
279-STGWA30H65DFB
650 V 30 A IGBT Transistor 279-STGWA30H65DFB
Trench gate field-stop IGBT, HB series 650 V, 30 A high speed in a TO-247 long leads package Product overview: STGWA30H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30H65DFB can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 650 V, 30 A high speed in a TO-247 long leads package Product overview: STGWA30H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30H65DFB can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324195-STGWA30H65DFB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324195-STGWA30H65DFB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324195-STGWA30H65DFB
Manufacturer: STMicroelectronics Win Source Part Number: 1324195-STGWA30H65DF B Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 600 Mounting: Through Hole Power - Max: 260 W Reverse Recovery Time (trr): 140 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A Switching Energy: 382µJ (on), 293µJ (off) Input Type: Standard Gate Charge: 149 nC Td (on/off) @ 25°C: 46ns/146ns Test Condition: 400V, 30A, 10Ohm, 15V Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 77 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: STGWA30 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1324195-STGWA30H65DFB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 600
Mounting: Through Hole
Power - Max: 260 W
Reverse Recovery Time (trr): 140 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A
Switching Energy: 382µJ (on), 293µJ (off)
Input Type: Standard
Gate Charge: 149 nC
Td (on/off) @ 25°C: 46ns/146ns
Test Condition: 400V, 30A, 10Ohm, 15V
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: STGWA30
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA30H65DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA30H65DFB
Discrete Semiconductor Products - Transistors - IGBTs STGWA30H65DFB
IGBT

IGBT

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWA30H65DFB
IGBT Transistors STGWA30H65DFB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 30 A high speed in a TO-247 long leads package

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 30 A high speed in a TO-247 long leads package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA30H65DFB 1324195-STGWA30H65DFB STGWA30H65DFB STGWA30H65DFB
Product Name 650 V 30 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCES 650 volts
Unlock Full Specs
to access all available technical data