STMicroelectronics, Inc. 650 V 80 A IGBT Transistor STGW80H65FB-4

Description
Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGW80H65FB-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65FB-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGW80H65FB-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65FB-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 80 A IGBT Transistor
279-STGW80H65FB-4
650 V 80 A IGBT Transistor 279-STGW80H65FB-4
Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGW80H65FB-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65FB-4 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGW80H65FB-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65FB-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277388-STGW80H65FB-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277388-STGW80H65FB-4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277388-STGW80H65FB-4
Win Source Part Number: 1277388-STGW80H65FB- 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 469 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 120 A Current - Collector Pulsed (Icm): 240 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 80A Switching Energy: 2.1mJ (on), 1.5mJ (off) Input Type: Standard Gate Charge: 414 nC Td (on/off) @ 25°C: 84ns/280ns Test Condition: 400V, 80A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGW80

Win Source Part Number: 1277388-STGW80H65FB-4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 469 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 120 A
Current - Collector Pulsed (Icm): 240 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 80A
Switching Energy: 2.1mJ (on), 1.5mJ (off)
Input Type: Standard
Gate Charge: 414 nC
Td (on/off) @ 25°C: 84ns/280ns
Test Condition: 400V, 80A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGW80

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW80H65FB-4
IGBT Transistors STGW80H65FB-4
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 80 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 80 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW80H65FB-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW80H65FB-4
Discrete Semiconductor Products - Transistors - IGBTs STGW80H65FB-4
IGBT BIPO 650V 80A TO247

IGBT BIPO 650V 80A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW80H65FB-4 1277388-STGW80H65FB-4 STGW80H65FB-4 STGW80H65FB-4
Product Name 650 V 80 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data