STMicroelectronics, Inc. 650 V 60 A IGBT Transistor STGW60H65DFB-4

Description
Trench gate field-stop IGBT, HB series 650 V, 60 A high speed Product overview: STGW60H65DFB-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DFB-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, HB series 650 V, 60 A high speed Product overview: STGW60H65DFB-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DFB-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 60 A IGBT Transistor
279-STGW60H65DFB-4
650 V 60 A IGBT Transistor 279-STGW60H65DFB-4
Trench gate field-stop IGBT, HB series 650 V, 60 A high speed Product overview: STGW60H65DFB-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DFB-4 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 650 V, 60 A high speed Product overview: STGW60H65DFB-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DFB-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1014357-STGW60H65DFB-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1014357-STGW60H65DFB-4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1014357-STGW60H65DFB-4
Win Source Part Number: 1014357-STGW60H65DFB -4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HB Package: Tube Standard Package: 600 Power - Max: 375 W Reverse Recovery Time (trr): 60 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 240 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 60A Switching Energy: 346µJ (on), 1.161mJ (off) Input Type: Standard Gate Charge: 306 nC Td (on/off) @ 25°C: 65ns/261ns Test Condition: 400V, 60A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGW60

Win Source Part Number: 1014357-STGW60H65DFB-4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HB
Package: Tube
Standard Package: 600
Power - Max: 375 W
Reverse Recovery Time (trr): 60 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 240 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 60A
Switching Energy: 346µJ (on), 1.161mJ (off)
Input Type: Standard
Gate Charge: 306 nC
Td (on/off) @ 25°C: 65ns/261ns
Test Condition: 400V, 60A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGW60

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW60H65DFB-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW60H65DFB-4
Discrete Semiconductor Products - Transistors - IGBTs STGW60H65DFB-4
IGBT

IGBT

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW60H65DFB-4
IGBT Transistors STGW60H65DFB-4
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 60 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 60 A high speed

Buy Now Datasheet
Igbt, Single, 650V, 80A, To-247; Dc Collector Current Stmicroelectronics - 33AC3217 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 80A, To-247; Dc Collector Current Stmicroelectronics
33AC3217
Igbt, Single, 650V, 80A, To-247; Dc Collector Current Stmicroelectronics 33AC3217
IGBT, SINGLE, 650V, 80A, TO-247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:4Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 80A, TO-247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:4Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW60H65DFB-4 1014357-STGW60H65DFB-4 STGW60H65DFB-4 STGW60H65DFB-4 33AC3217
Product Name 650 V 60 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, Single, 650V, 80A, To-247; Dc Collector Current Stmicroelectronics
VCES 650 volts
Unlock Full Specs
to access all available technical data