STMicroelectronics, Inc. 60 A 650 V IGBT Transistor STGW60H65DF

Description
60 A, 650 V field stop trench gate IGBT with very fast diode Product overview: STGW60H65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 A, 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 60 A, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 A, 650 V field stop trench gate IGBT with very fast diode Product overview: STGW60H65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 A, 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 60 A, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60 A 650 V IGBT Transistor
279-STGW60H65DF
60 A 650 V IGBT Transistor 279-STGW60H65DF
60 A, 650 V field stop trench gate IGBT with very fast diode Product overview: STGW60H65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 A, 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 60 A, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DF can be used for catalog matching and distributor lookup.

60 A, 650 V field stop trench gate IGBT with very fast diode Product overview: STGW60H65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 A, 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 60 A, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DF can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGW60H65DF - 1261054-STGW60H65DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW60H65DF
1261054-STGW60H65DF
IGBTs - Single - STGW60H65DF 1261054-STGW60H65DF
Manufacturer: STMicroelectronics Win Source Part Number: 1261054-STGW60H65DF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 360W Reverse Recovery Time (trr): 62ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 240A Switching Energy: 1.5mJ (on), 1.1mJ (off) Input Type: Standard Gate Charge: 206nC Td (on/off) @ 25°C: 67ns/165ns Test Condition: 400V, 60A, 10 Ohm, 15V Family Name: STGW60H65DF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 120A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 1.9V @ 15V, 60A Alternative Parts (Cross-Reference): IXGQ90N33TC; IXGQ90N33TCD1; Introduction Date: March 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261054-STGW60H65DF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 360W
Reverse Recovery Time (trr): 62ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 1.5mJ (on), 1.1mJ (off)
Input Type: Standard
Gate Charge: 206nC
Td (on/off) @ 25°C: 67ns/165ns
Test Condition: 400V, 60A, 10 Ohm, 15V
Family Name: STGW60H65DF
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 120A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 1.9V @ 15V, 60A
Alternative Parts (Cross-Reference): IXGQ90N33TC; IXGQ90N33TCD1;
Introduction Date: March 28, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW60H65DF
IGBT Transistors STGW60H65DF
IGBT Transistors 60 A 650V Field Stop Trench Gate IGBT

IGBT Transistors 60 A 650V Field Stop Trench Gate IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW60H65DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW60H65DF
Discrete Semiconductor Products - Transistors - IGBTs STGW60H65DF
IGBT 650V 120A 360W TO247

IGBT 650V 120A 360W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW60H65DF 1261054-STGW60H65DF STGW60H65DF STGW60H65DF
Product Name 60 A 650 V IGBT Transistor IGBTs - Single - STGW60H65DF IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 360000 milliwatts
Unlock Full Specs
to access all available technical data