Manufacturer: STMicroelectronics
Win Source Part Number: 1261053-STGW60H60DLF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 375W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 626μJ (off)
Input Type: Standard
Gate Charge: 306nC
Td (on/off) @ 25°C: -/160ns
Test Condition: 400V, 60A, 5 Ohm, 15V
Family Name: STGW60H60DLFB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 60A
Alternative Parts (Cross-Reference): IXGR60N60C3D1; IXGX72N60C3H1; IXGH50N60B2;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Trench gate field-stop IGBT, HB series 600 V, 60 A high speed Product overview: STGW60H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H60DLFB can be used for catalog matching and distributor lookup.
IGBT Transistors 600V 60A trench gate field-stop IGBT
IGBT 600V 80A 375W TO-247
IGBT 600V 80A 375W TO-247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1261053-STGW60H60DLFB | 279-STGW60H60DLFB | STGW60H60DLFB | STGW60H60DLFB | STGW60H60DLFB |
| Product Name | IGBTs - Single - STGW60H60DLFB | 600 V 60 A IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 |