STMicroelectronics 45 A 600 V IGBT Transistor STGW45NC60VD

Description
45 A, 600 V, very fast IGBT Product overview: STGW45NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 45 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45NC60VD can be used for catalog matching and distributor lookup.
Request a Quote
Description
45 A, 600 V, very fast IGBT Product overview: STGW45NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 45 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45NC60VD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45 A 600 V IGBT Transistor
279-STGW45NC60VD
45 A 600 V IGBT Transistor 279-STGW45NC60VD
45 A, 600 V, very fast IGBT Product overview: STGW45NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 45 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45NC60VD can be used for catalog matching and distributor lookup.

45 A, 600 V, very fast IGBT Product overview: STGW45NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 45 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45NC60VD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGW45NC60VD - 212287-STGW45NC60VD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW45NC60VD
212287-STGW45NC60VD
IGBTs - Single - STGW45NC60VD 212287-STGW45NC60VD
Manufacturer: STMicroelectronics Win Source Part Number: 212287-STGW45NC60VD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 45ns Input Type: Standard Gate Charge: 126nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Long Leads Maximum Current Collector: 90A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 270W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 30A Total Switching Energy(Ets): 333μJ (on), 537μJ (off) Turn-on and Turn-off delay time: 33ns/178ns Testing Conditions: 390V, 30A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IRG4PSC71UDPBF; AOK40B60D1; AOK40B60D; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 212287-STGW45NC60VD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 45ns
Input Type: Standard
Gate Charge: 126nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 Long Leads
Maximum Current Collector: 90A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 270W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 30A
Total Switching Energy(Ets): 333μJ (on), 537μJ (off)
Turn-on and Turn-off delay time: 33ns/178ns
Testing Conditions: 390V, 30A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IRG4PSC71UDPBF; AOK40B60D1; AOK40B60D;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - STGW45NC60VD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW45NC60VD
Discrete Semiconductor Products - Transistors - IGBTs STGW45NC60VD
IGBT 600V 90A 270W TO247

IGBT 600V 90A 270W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW45NC60VD 212287-STGW45NC60VD STGW45NC60VD
Product Name 45 A 600 V IGBT Transistor IGBTs - Single - STGW45NC60VD Discrete Semiconductor Products - Transistors - IGBTs
PD 270000 milliwatts 270000 milliwatts
Unlock Full Specs
to access all available technical data