STMicroelectronics, Inc. 600V 70A IGBT Transistor STGW45HF60WD

Description
600V 70A N-CH IGBT TO-247 Single Transistor Product overview: STGW45HF60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45HF60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 70A N-CH IGBT TO-247 Single Transistor Product overview: STGW45HF60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45HF60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 70A IGBT Transistor
279-STGW45HF60WD
600V 70A IGBT Transistor 279-STGW45HF60WD
600V 70A N-CH IGBT TO-247 Single Transistor Product overview: STGW45HF60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45HF60WD can be used for catalog matching and distributor lookup.

600V 70A N-CH IGBT TO-247 Single Transistor Product overview: STGW45HF60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45HF60WD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-10403-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10403-5-ND
Single IGBTs 497-10403-5-ND
IGBT 600V 70A 250W Through Hole TO-247-3

IGBT 600V 70A 250W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW45HF60WD - 088234-STGW45HF60WD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW45HF60WD
088234-STGW45HF60WD
IGBTs - Single - STGW45HF60WD 088234-STGW45HF60WD
Manufacturer: STMicroelectronics Win Source Part Number: 088234-STGW45HF60WD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 55ns Input Type: Standard Gate Charge: 160nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A Total Switching Energy(Ets): 300μJ (on), 330μJ (off) Turn-on and Turn-off delay time: 30ns/145ns Testing Conditions: 400V, 30A, 6.8 Ohm, 15V Alternative Parts (Cross-Reference): IXGR50N60BD1; STGW45HF60WDI; STGW39NC60VD; STGW45HF60WD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: STMicroelectronics
Win Source Part Number: 088234-STGW45HF60WD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 55ns
Input Type: Standard
Gate Charge: 160nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A
Total Switching Energy(Ets): 300μJ (on), 330μJ (off)
Turn-on and Turn-off delay time: 30ns/145ns
Testing Conditions: 400V, 30A, 6.8 Ohm, 15V
Alternative Parts (Cross-Reference): IXGR50N60BD1; STGW45HF60WDI; STGW39NC60VD; STGW45HF60WD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Igbt, Single, 600V, 70A, To-247; Continuous Collector Current Stmicroelectronics - 45AC7607 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 70A, To-247; Continuous Collector Current Stmicroelectronics
45AC7607
Igbt, Single, 600V, 70A, To-247; Continuous Collector Current Stmicroelectronics 45AC7607
IGBT, SINGLE, 600V, 70A, TO-247; Continuous Collector Current:70A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT, SINGLE, 600V, 70A, TO-247; Continuous Collector Current:70A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW45HF60WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW45HF60WD
Discrete Semiconductor Products - Transistors - IGBTs STGW45HF60WD
IGBT 600V 70A 250W TO247

IGBT 600V 70A 250W TO247

Supplier's Site
Single IGBTs - STGW45HF60WD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW45HF60WD
Single IGBTs STGW45HF60WD
IGBT 600V 70A 250W TO247

IGBT 600V 70A 250W TO247

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW45HF60WD 497-10403-5-ND 088234-STGW45HF60WD 45AC7607 STGW45HF60WD STGW45HF60WD
Product Name 600V 70A IGBT Transistor Single IGBTs IGBTs - Single - STGW45HF60WD Igbt, Single, 600V, 70A, To-247; Continuous Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data