STMicroelectronics, Inc. IGBTs - Single - STGW40V60DLF STGW40V60DLF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261048-STGW40V60DLF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 283W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 411μJ (off) Input Type: Standard Gate Charge: 226nC Td (on/off) @ 25°C: -/208ns Test Condition: 400V, 40A, 10 Ohm, 15V Family Name: STGW40V60DLF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 40A Alternative Parts (Cross-Reference): HGT1Y40N60C3D; HGTG40N60C3; FGH40N6S2D_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261048-STGW40V60DLF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 283W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 411μJ (off) Input Type: Standard Gate Charge: 226nC Td (on/off) @ 25°C: -/208ns Test Condition: 400V, 40A, 10 Ohm, 15V Family Name: STGW40V60DLF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 40A Alternative Parts (Cross-Reference): HGT1Y40N60C3D; HGTG40N60C3; FGH40N6S2D_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGW40V60DLF - 1261048-STGW40V60DLF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40V60DLF
1261048-STGW40V60DLF
IGBTs - Single - STGW40V60DLF 1261048-STGW40V60DLF
Manufacturer: STMicroelectronics Win Source Part Number: 1261048-STGW40V60DLF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 283W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 411μJ (off) Input Type: Standard Gate Charge: 226nC Td (on/off) @ 25°C: -/208ns Test Condition: 400V, 40A, 10 Ohm, 15V Family Name: STGW40V60DLF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 40A Alternative Parts (Cross-Reference): HGT1Y40N60C3D; HGTG40N60C3; FGH40N6S2D_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261048-STGW40V60DLF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 283W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 411μJ (off)
Input Type: Standard
Gate Charge: 226nC
Td (on/off) @ 25°C: -/208ns
Test Condition: 400V, 40A, 10 Ohm, 15V
Family Name: STGW40V60DLF
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 40A
Alternative Parts (Cross-Reference): HGT1Y40N60C3D; HGTG40N60C3; FGH40N6S2D_NL;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600 V 40 A IGBT Transistor
279-STGW40V60DLF
600 V 40 A IGBT Transistor 279-STGW40V60DLF
Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGW40V60DLF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40V60DLF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGW40V60DLF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40V60DLF can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW40V60DLF
IGBT Transistors STGW40V60DLF
IGBT Transistors 600V 40A High Speed Trench Gate IGBT

IGBT Transistors 600V 40A High Speed Trench Gate IGBT

Buy Now Datasheet
Igbt, 600V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics - 69AH2742 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics
69AH2742
Igbt, 600V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics 69AH2742
IGBT, 600V, 80A, 175DEG C, 283W ROHS COMPLIANT: YES

IGBT, 600V, 80A, 175DEG C, 283W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single IGBTs - STGW40V60DLF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW40V60DLF
Single IGBTs STGW40V60DLF
IGBT 600V 80A 283W TO247

IGBT 600V 80A 283W TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40V60DLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40V60DLF
Discrete Semiconductor Products - Transistors - IGBTs STGW40V60DLF
IGBT 600V 80A 283W TO247

IGBT 600V 80A 283W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1261048-STGW40V60DLF 279-STGW40V60DLF STGW40V60DLF 69AH2742 STGW40V60DLF STGW40V60DLF
Product Name IGBTs - Single - STGW40V60DLF 600 V 40 A IGBT Transistor IGBT Transistors Igbt, 600V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; SOT3 TO-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data