STMicroelectronics, Inc. Single IGBTs STGW40V60DF

Description
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13766-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13766-5-ND
Single IGBTs 497-13766-5-ND
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247-3

IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 80A 283000mW IGBT Transistor
279-STGW40V60DF
600V 80A 283000mW IGBT Transistor 279-STGW40V60DF
Trans IGBT Chip N-CH 600V 80A 283000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW40V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 283000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 283000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40V60DF can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 80A 283000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW40V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 283000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 283000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW40V60DF - 1103062-STGW40V60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40V60DF
1103062-STGW40V60DF
IGBTs - Single - STGW40V60DF 1103062-STGW40V60DF
Manufacturer: STMicroelectronics Win Source Part Number: 1103062-STGW40V60DF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 41ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 226nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 283W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.3V @ 15V, 40A Total Switching Energy(Ets): 456μJ (on), 411μJ (off) Turn-on and Turn-off delay time: 52ns/208ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103062-STGW40V60DF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 41ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 226nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 283W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.3V @ 15V, 40A
Total Switching Energy(Ets): 456μJ (on), 411μJ (off)
Turn-on and Turn-off delay time: 52ns/208ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW40V60DF
IGBT Transistors STGW40V60DF
IGBT Transistors 600V 40A High Speed Trench Gate IGBT

IGBT Transistors 600V 40A High Speed Trench Gate IGBT

Buy Now Datasheet
Single IGBTs - STGW40V60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW40V60DF
Single IGBTs STGW40V60DF
IGBT 600V 80A 283W TO247

IGBT 600V 80A 283W TO247

Supplier's Site Datasheet
Igbt, Single, 600V, 80A, To-247; Continuous Collector Current Stmicroelectronics - 45AC7606 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 80A, To-247; Continuous Collector Current Stmicroelectronics
45AC7606
Igbt, Single, 600V, 80A, To-247; Continuous Collector Current Stmicroelectronics 45AC7606
IGBT, SINGLE, 600V, 80A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:283W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 600V, 80A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:283W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGW40V60DF
IGBT 600V 80A 283W TO247

IGBT 600V 80A 283W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13766-5-ND 279-STGW40V60DF 1103062-STGW40V60DF STGW40V60DF STGW40V60DF 45AC7606 STGW40V60DF
Product Name Single IGBTs 600V 80A 283000mW IGBT Transistor IGBTs - Single - STGW40V60DF IGBT Transistors Single IGBTs Igbt, Single, 600V, 80A, To-247; Continuous Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data