STMicroelectronics, Inc. 1200 V 40 A IGBT Transistor STGW40S120DF3

Description
Trench gate field-stop IGBT, S series 1200 V, 40 A low drop Product overview: STGW40S120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40S120DF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, S series 1200 V, 40 A low drop Product overview: STGW40S120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40S120DF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200 V 40 A IGBT Transistor
279-STGW40S120DF3
1200 V 40 A IGBT Transistor 279-STGW40S120DF3
Trench gate field-stop IGBT, S series 1200 V, 40 A low drop Product overview: STGW40S120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40S120DF3 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, S series 1200 V, 40 A low drop Product overview: STGW40S120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40S120DF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15629-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15629-5-ND
Single IGBTs 497-15629-5-ND
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW40S120DF3 - 809905-STGW40S120DF3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40S120DF3
809905-STGW40S120DF3
IGBTs - Single - STGW40S120DF3 809905-STGW40S120DF3
Manufacturer: STMicroelectronics Win Source Part Number: 809905-STGW40S120DF3 Packaging: Tube Mounting Style: Through Hole Power - Max: 468W Reverse Recovery Time (trr): 355ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 1.43mJ (on), 3.83mJ (off) Input Type: Standard Gate Charge: 129nC Test Condition: 600V, 40A, 15Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 40A Td (on/off) at 25°C: 35ns/148ns Part Number Series: STGW40

Manufacturer: STMicroelectronics
Win Source Part Number: 809905-STGW40S120DF3
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 468W
Reverse Recovery Time (trr): 355ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 1.43mJ (on), 3.83mJ (off)
Input Type: Standard
Gate Charge: 129nC
Test Condition: 600V, 40A, 15Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: Not Applicable
Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 40A
Td (on/off) at 25°C: 35ns/148ns
Part Number Series: STGW40

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - STGW40S120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40S120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGW40S120DF3
IGBT 1200V 40A TO247

IGBT 1200V 40A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW40S120DF3 497-15629-5-ND 809905-STGW40S120DF3 STGW40S120DF3
Product Name 1200 V 40 A IGBT Transistor Single IGBTs IGBTs - Single - STGW40S120DF3 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data