STMicroelectronics, Inc. Single IGBTs STGW40NC60WD

Description
IGBT 600V 70A 250W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 70A 250W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-5742-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5742-ND
Single IGBTs 497-5742-ND
IGBT 600V 70A 250W Through Hole TO-247-3

IGBT 600V 70A 250W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW40NC60WD - 212286-STGW40NC60WD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40NC60WD
212286-STGW40NC60WD
IGBTs - Single - STGW40NC60WD 212286-STGW40NC60WD
Manufacturer: STMicroelectronics Win Source Part Number: 212286-STGW40NC60WD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 45ns Input Type: Standard Gate Charge: 126nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 230A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A Total Switching Energy(Ets): 302μJ (on), 349μJ (off) Turn-on and Turn-off delay time: 33ns/168ns Testing Conditions: 390V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212286-STGW40NC60WD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 45ns
Input Type: Standard
Gate Charge: 126nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 230A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A
Total Switching Energy(Ets): 302μJ (on), 349μJ (off)
Turn-on and Turn-off delay time: 33ns/168ns
Testing Conditions: 390V, 30A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 40A IGBT Transistor
279-STGW40NC60WD
N-Channel 600V 40A IGBT Transistor 279-STGW40NC60WD
600V 40A N-Channel IGBT TO-247 Product overview: STGW40NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40NC60WD can be used for catalog matching and distributor lookup.

600V 40A N-Channel IGBT TO-247 Product overview: STGW40NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40NC60WD can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGW40NC60WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40NC60WD
Discrete Semiconductor Products - Transistors - IGBTs STGW40NC60WD
IGBT 600V 70A 250W TO247

IGBT 600V 70A 250W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-5742-ND 212286-STGW40NC60WD 279-STGW40NC60WD STGW40NC60WD
Product Name Single IGBTs IGBTs - Single - STGW40NC60WD N-Channel 600V 40A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data