STMicroelectronics, Inc. N-Channel 70A 600V IGBT Transistor STGW40NC60W

Description
70A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STGW40NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 70A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40NC60W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
70A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STGW40NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 70A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40NC60W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 70A 600V IGBT Transistor
279-STGW40NC60W
N-Channel 70A 600V IGBT Transistor 279-STGW40NC60W
70A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STGW40NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 70A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40NC60W can be used for catalog matching and distributor lookup.

70A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STGW40NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 70A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40NC60W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-8783-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-8783-5-ND
Single IGBTs 497-8783-5-ND
IGBT 600V 70A 250W Through Hole TO-247 Long Leads

IGBT 600V 70A 250W Through Hole TO-247 Long Leads

Buy Now Datasheet
IGBTs - Single - STGW40NC60W - 1103061-STGW40NC60W - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40NC60W
1103061-STGW40NC60W
IGBTs - Single - STGW40NC60W 1103061-STGW40NC60W
Manufacturer: STMicroelectronics Win Source Part Number: 1103061-STGW40NC60W Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 126nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Long Leads Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 230A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A Total Switching Energy(Ets): 302μJ (on), 349μJ (off) Turn-on and Turn-off delay time: 33ns/168ns Testing Conditions: 390V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103061-STGW40NC60W
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 126nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 Long Leads
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 230A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A
Total Switching Energy(Ets): 302μJ (on), 349μJ (off)
Turn-on and Turn-off delay time: 33ns/168ns
Testing Conditions: 390V, 30A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40NC60W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40NC60W
Discrete Semiconductor Products - Transistors - IGBTs STGW40NC60W
IGBT 600V 70A 250W TO247

IGBT 600V 70A 250W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW40NC60W 497-8783-5-ND 1103061-STGW40NC60W STGW40NC60W
Product Name N-Channel 70A 600V IGBT Transistor Single IGBTs IGBTs - Single - STGW40NC60W Discrete Semiconductor Products - Transistors - IGBTs
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data