STMicroelectronics, Inc. Single IGBTs STGW40NC60V

Description
IGBT 600V 80A 260W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 80A 260W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-4358-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4358-5-ND
Single IGBTs 497-4358-5-ND
IGBT 600V 80A 260W Through Hole TO-247-3

IGBT 600V 80A 260W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 80A 600V IGBT Transistor
279-STGW40NC60V
N-Channel 80A 600V IGBT Transistor 279-STGW40NC60V
80A, 600V, N-CHANNEL IGBT, TO-247, TO-247, 3 PIN Product overview: STGW40NC60V from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 80A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40NC60V can be used for catalog matching and distributor lookup.

80A, 600V, N-CHANNEL IGBT, TO-247, TO-247, 3 PIN Product overview: STGW40NC60V from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 80A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40NC60V can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGW40NC60V - 1103060-STGW40NC60V - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40NC60V
1103060-STGW40NC60V
IGBTs - Single - STGW40NC60V 1103060-STGW40NC60V
Manufacturer: STMicroelectronics Win Source Part Number: 1103060-STGW40NC60V Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 214nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 260W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A Total Switching Energy(Ets): 330μJ (on), 720μJ (off) Turn-on and Turn-off delay time: 43ns/140ns Testing Conditions: 390V, 40A, 3.3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103060-STGW40NC60V
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 214nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 260W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A
Total Switching Energy(Ets): 330μJ (on), 720μJ (off)
Turn-on and Turn-off delay time: 43ns/140ns
Testing Conditions: 390V, 40A, 3.3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40NC60V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40NC60V
Discrete Semiconductor Products - Transistors - IGBTs STGW40NC60V
IGBT 600V 80A 260W TO247

IGBT 600V 80A 260W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-4358-5-ND 279-STGW40NC60V 1103060-STGW40NC60V STGW40NC60V
Product Name Single IGBTs N-Channel 80A 600V IGBT Transistor IGBTs - Single - STGW40NC60V Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data