Manufacturer: STMicroelectronics
Win Source Part Number: 1103059-STGW40NC60KD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 45ns
Input Type: Standard
Gate Charge: 135nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 Long Leads
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A
Total Switching Energy(Ets): 595μJ (on), 716μJ (off)
Turn-on and Turn-off delay time: 46ns/164ns
Testing Conditions: 480V, 30A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
40 A - 600 V - short circuit rugged IGBT Product overview: STGW40NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40NC60KD can be used for catalog matching and distributor lookup.
IGBT Transistors 40A - 600V Short circuit rugged IGBT
IGBT 600V 70A 250W TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1103059-STGW40NC60KD | 279-STGW40NC60KD | STGW40NC60KD | STGW40NC60KD |
| Product Name | IGBTs - Single - STGW40NC60KD | 40 A 600 V IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.7 volts |