STMicroelectronics, Inc. IGBTs - Single - STGW40N120KD STGW40N120KD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088826-STGW40N120KD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 84ns Input Type: Standard Gate Charge: 126nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 240W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 3.85V @ 15V, 30A Total Switching Energy(Ets): 3.7mJ (on), 5.7mJ (off) Turn-on and Turn-off delay time: 48ns/338ns Testing Conditions: 960V, 30A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088826-STGW40N120KD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 84ns Input Type: Standard Gate Charge: 126nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 240W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 3.85V @ 15V, 30A Total Switching Energy(Ets): 3.7mJ (on), 5.7mJ (off) Turn-on and Turn-off delay time: 48ns/338ns Testing Conditions: 960V, 30A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGW40N120KD - 088826-STGW40N120KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40N120KD
088826-STGW40N120KD
IGBTs - Single - STGW40N120KD 088826-STGW40N120KD
Manufacturer: STMicroelectronics Win Source Part Number: 088826-STGW40N120KD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 84ns Input Type: Standard Gate Charge: 126nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 240W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 3.85V @ 15V, 30A Total Switching Energy(Ets): 3.7mJ (on), 5.7mJ (off) Turn-on and Turn-off delay time: 48ns/338ns Testing Conditions: 960V, 30A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 088826-STGW40N120KD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 84ns
Input Type: Standard
Gate Charge: 126nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 240W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 3.85V @ 15V, 30A
Total Switching Energy(Ets): 3.7mJ (on), 5.7mJ (off)
Turn-on and Turn-off delay time: 48ns/338ns
Testing Conditions: 960V, 30A, 10 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - 497-10000-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10000-5-ND
Single IGBTs 497-10000-5-ND
IGBT 1200V 80A 240W Through Hole TO-247-3

IGBT 1200V 80A 240W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200V 40A IGBT Transistor
279-STGW40N120KD
1200V 40A IGBT Transistor 279-STGW40N120KD
1200V 40A IGBT TO-247 Ultrafast Diode Product overview: STGW40N120KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40N120KD can be used for catalog matching and distributor lookup.

1200V 40A IGBT TO-247 Ultrafast Diode Product overview: STGW40N120KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40N120KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40N120KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40N120KD
Discrete Semiconductor Products - Transistors - IGBTs STGW40N120KD
IGBT 1200V 80A 240W TO247

IGBT 1200V 80A 240W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 088826-STGW40N120KD 497-10000-5-ND 279-STGW40N120KD STGW40N120KD
Product Name IGBTs - Single - STGW40N120KD Single IGBTs 1200V 40A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 3.85 volts
Unlock Full Specs
to access all available technical data