STMicroelectronics, Inc. IGBTs - Single - STGW40M120DF3 STGW40M120DF3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212285-STGW40M120DF3 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 355ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 125nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 468W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.3V @ 15V, 40A Total Switching Energy(Ets): 1.5mJ (on), 2.25mJ (off) Turn-on and Turn-off delay time: 35ns/140ns Testing Conditions: 600V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212285-STGW40M120DF3 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 355ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 125nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 468W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.3V @ 15V, 40A Total Switching Energy(Ets): 1.5mJ (on), 2.25mJ (off) Turn-on and Turn-off delay time: 35ns/140ns Testing Conditions: 600V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGW40M120DF3 - 212285-STGW40M120DF3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40M120DF3
212285-STGW40M120DF3
IGBTs - Single - STGW40M120DF3 212285-STGW40M120DF3
Manufacturer: STMicroelectronics Win Source Part Number: 212285-STGW40M120DF3 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 355ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 125nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 468W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.3V @ 15V, 40A Total Switching Energy(Ets): 1.5mJ (on), 2.25mJ (off) Turn-on and Turn-off delay time: 35ns/140ns Testing Conditions: 600V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212285-STGW40M120DF3
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 355ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 125nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 468W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.3V @ 15V, 40A
Total Switching Energy(Ets): 1.5mJ (on), 2.25mJ (off)
Turn-on and Turn-off delay time: 35ns/140ns
Testing Conditions: 600V, 40A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1200V 80A 468000mW IGBT Transistor
279-STGW40M120DF3
1200V 80A 468000mW IGBT Transistor 279-STGW40M120DF3
Trans IGBT Chip N-CH 1200V 80A 468000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW40M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A, 468000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A, 468000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40M120DF3 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 80A 468000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW40M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A, 468000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A, 468000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40M120DF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-STGW40M120DF3-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

Buy Now Datasheet
Igbt, Single, 1.2Kv, 80A, To-247-3; Continuous Collector Current Stmicroelectronics - 42Y1012 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1.2Kv, 80A, To-247-3; Continuous Collector Current Stmicroelectronics
42Y1012
Igbt, Single, 1.2Kv, 80A, To-247-3; Continuous Collector Current Stmicroelectronics 42Y1012
IGBT, SINGLE, 1.2KV, 80A, TO-247-3; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:468W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

IGBT, SINGLE, 1.2KV, 80A, TO-247-3; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:468W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Single IGBTs - STGW40M120DF3 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW40M120DF3
Single IGBTs STGW40M120DF3
IGBT 1200V 80A 468W TO-247

IGBT 1200V 80A 468W TO-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40M120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40M120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGW40M120DF3
IGBT 1200V 80A 468W TO-247

IGBT 1200V 80A 468W TO-247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW40M120DF3
IGBT Transistors STGW40M120DF3
IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 40 A low loss

IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 40 A low loss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 212285-STGW40M120DF3 279-STGW40M120DF3 497-STGW40M120DF3-ND 42Y1012 STGW40M120DF3 STGW40M120DF3 STGW40M120DF3
Product Name IGBTs - Single - STGW40M120DF3 1200V 80A 468000mW IGBT Transistor Single IGBTs Igbt, Single, 1.2Kv, 80A, To-247-3; Continuous Collector Current Stmicroelectronics Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 2.3 volts
PD 468000 milliwatts 468000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data