STMicroelectronics, Inc. 650V 80A 283000mW IGBT Transistor STGW40H65DFB

Description
Trans IGBT Chip N-CH 650V 80A 283000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 283000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 283000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H65DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 650V 80A 283000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 283000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 283000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H65DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 80A 283000mW IGBT Transistor
279-STGW40H65DFB
650V 80A 283000mW IGBT Transistor 279-STGW40H65DFB
Trans IGBT Chip N-CH 650V 80A 283000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 283000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 283000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H65DFB can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 650V 80A 283000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 283000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 283000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H65DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 7925795 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7925795
IGBTs 7925795
IGBT N-Ch 650V 40A High-Speed TO247

IGBT N-Ch 650V 40A High-Speed TO247

Supplier's Site
IGBTs - 7925795P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 650V 40A High-Speed TO247

IGBT N-Ch 650V 40A High-Speed TO247

Supplier's Site
IGBTs - 1687094 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687094
IGBTs 1687094
IGBT N-Ch 650V 40A High-Speed TO247

IGBT N-Ch 650V 40A High-Speed TO247

Supplier's Site
IGBTs - Single - STGW40H65DFB - 727288-STGW40H65DFB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40H65DFB
727288-STGW40H65DFB
IGBTs - Single - STGW40H65DFB 727288-STGW40H65DFB
Manufacturer: STMicroelectronics Win Source Part Number: 727288-STGW40H65DFB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 283W Reverse Recovery Time (trr): 62ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 498μJ (on), 363μJ (off) Input Type: Standard Gate Charge: 210nC Td (on/off) @ 25°C: 40ns/142ns Test Condition: 400V, 40A, 5 Ohm, 15V Family Name: STGW40H65DFB Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 40A Alternative Parts (Cross-Reference): FGH40N6S2; HGTG40N60C3; FGH40N6S2D; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 727288-STGW40H65DFB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 283W
Reverse Recovery Time (trr): 62ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 498μJ (on), 363μJ (off)
Input Type: Standard
Gate Charge: 210nC
Td (on/off) @ 25°C: 40ns/142ns
Test Condition: 400V, 40A, 5 Ohm, 15V
Family Name: STGW40H65DFB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 40A
Alternative Parts (Cross-Reference): FGH40N6S2; HGTG40N60C3; FGH40N6S2D;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 497-14365-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14365-ND
Single IGBTs 497-14365-ND
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247

IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247

Buy Now Datasheet
Igbt, Single, 650V, 80A, To-247; Continuous Collector Current Stmicroelectronics - 45AC7605 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 80A, To-247; Continuous Collector Current Stmicroelectronics
45AC7605
Igbt, Single, 650V, 80A, To-247; Continuous Collector Current Stmicroelectronics 45AC7605
IGBT, SINGLE, 650V, 80A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:283W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 650V, 80A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:283W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40H65DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40H65DFB
Discrete Semiconductor Products - Transistors - IGBTs STGW40H65DFB
IGBT 650V 80A 283W TO-247

IGBT 650V 80A 283W TO-247

Supplier's Site
Single IGBTs - STGW40H65DFB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW40H65DFB
Single IGBTs STGW40H65DFB
IGBT 650V 80A 283W TO-247

IGBT 650V 80A 283W TO-247

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW40H65DFB 7925795 7925795P 727288-STGW40H65DFB 497-14365-ND 45AC7605 STGW40H65DFB STGW40H65DFB
Product Name 650V 80A 283000mW IGBT Transistor IGBTs IGBTs IGBTs - Single - STGW40H65DFB Single IGBTs Igbt, Single, 650V, 80A, To-247; Continuous Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
PD 283000 milliwatts 283000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel
Package Type TO-247; To-247 TO-247; TO-247 TO-247; SOT3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data