STMicroelectronics, Inc. Single IGBTs STGW40H65DFB-4

Description
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247-4
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-18295-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-18295-ND
Single IGBTs 497-18295-ND
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247-4

IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247-4

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW40H65DFB-4
IGBT Transistors STGW40H65DFB-4
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed in a TO247-4 package

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed in a TO247-4 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40H65DFB-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40H65DFB-4
Discrete Semiconductor Products - Transistors - IGBTs STGW40H65DFB-4
IGBT

IGBT

Supplier's Site
Igbt, Single, 650V, 80A, To-247-4; Dc Collector Current Stmicroelectronics - 14AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 80A, To-247-4; Dc Collector Current Stmicroelectronics
14AC7544
Igbt, Single, 650V, 80A, To-247-4; Dc Collector Current Stmicroelectronics 14AC7544
IGBT, SINGLE, 650V, 80A, TO-247-4; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:283W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:4Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 80A, TO-247-4; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:283W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:4Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-18295-ND STGW40H65DFB-4 STGW40H65DFB-4 14AC7544
Product Name Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 650V, 80A, To-247-4; Dc Collector Current Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data