STMicroelectronics, Inc. 600 V 40 A IGBT Transistor STGW40H60DLFB

Description
Trench gate field-stop IGBT, HB series 600 V, 40 A high speed Product overview: STGW40H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H60DLFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, HB series 600 V, 40 A high speed Product overview: STGW40H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H60DLFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 40 A IGBT Transistor
279-STGW40H60DLFB
600 V 40 A IGBT Transistor 279-STGW40H60DLFB
Trench gate field-stop IGBT, HB series 600 V, 40 A high speed Product overview: STGW40H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H60DLFB can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 600 V, 40 A high speed Product overview: STGW40H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H60DLFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277390-STGW40H60DLFB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277390-STGW40H60DLFB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277390-STGW40H60DLFB
Win Source Part Number: 1277390-STGW40H60DLF B Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 283 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A Switching Energy: 363µJ (off) Input Type: Standard Gate Charge: 210 nC Td (on/off) @ 25°C: -/142ns Test Condition: 400V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14364,-497-14364 Base Product Number: STGW40

Win Source Part Number: 1277390-STGW40H60DLFB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 283 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 363µJ (off)
Input Type: Standard
Gate Charge: 210 nC
Td (on/off) @ 25°C: -/142ns
Test Condition: 400V, 40A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-14364,-497-14364
Base Product Number: STGW40

Buy Now Datasheet
Single IGBTs - 497-14364-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14364-ND
Single IGBTs 497-14364-ND
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247

IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW40H60DLFB
IGBT Transistors STGW40H60DLFB
IGBT Transistors 600V 40A trench gate field-stop IGBT

IGBT Transistors 600V 40A trench gate field-stop IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40H60DLFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40H60DLFB
Discrete Semiconductor Products - Transistors - IGBTs STGW40H60DLFB
IGBT 600V 80A 283W TO-247

IGBT 600V 80A 283W TO-247

Supplier's Site
Igbt, 600V, 80A, 175Deg C, 283W; Dc Collector Current Stmicroelectronics - 26AH0174 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 80A, 175Deg C, 283W; Dc Collector Current Stmicroelectronics
26AH0174
Igbt, 600V, 80A, 175Deg C, 283W; Dc Collector Current Stmicroelectronics 26AH0174
IGBT, 600V, 80A, 175DEG C, 283W; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:283W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 600V, 80A, 175DEG C, 283W; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:283W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs - STGW40H60DLFB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW40H60DLFB
Single IGBTs STGW40H60DLFB
IGBT 600V 80A 283W TO-247

IGBT 600V 80A 283W TO-247

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW40H60DLFB 1277390-STGW40H60DLFB 497-14364-ND STGW40H60DLFB STGW40H60DLFB 26AH0174 STGW40H60DLFB
Product Name 600 V 40 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, 600V, 80A, 175Deg C, 283W; Dc Collector Current Stmicroelectronics Single IGBTs
PD 283000 milliwatts 283000 milliwatts
Unlock Full Specs
to access all available technical data