STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGW40H120F2

Description
Win Source Part Number: 1096884-STGW40H120F2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 468 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 40A Switching Energy: 1mJ (on), 1.32mJ (off) Input Type: Standard Gate Charge: 158 nC Td (on/off) @ 25°C: 18ns/152ns Test Condition: 600V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STGWA40M120DF3; FGH40T120SMD-F155; STGW40M120DF3; IRG8P50N120KDPBF; IRG8P50N120KD-EPBF; IRG4PH50SPBF; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14716-5-ND,-760 -STGW40H120F2,-1138- STGW40H120F2,497-147 16-5,-497-14716-5,49 7-STGW40H120F2,497-1 4716-5-ND Base Product Number: STGW40
Request a Quote Datasheet
Description
Win Source Part Number: 1096884-STGW40H120F2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 468 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 40A Switching Energy: 1mJ (on), 1.32mJ (off) Input Type: Standard Gate Charge: 158 nC Td (on/off) @ 25°C: 18ns/152ns Test Condition: 600V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STGWA40M120DF3; FGH40T120SMD-F155; STGW40M120DF3; IRG8P50N120KDPBF; IRG8P50N120KD-EPBF; IRG4PH50SPBF; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14716-5-ND,-760 -STGW40H120F2,-1138- STGW40H120F2,497-147 16-5,-497-14716-5,49 7-STGW40H120F2,497-1 4716-5-ND Base Product Number: STGW40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1096884-STGW40H120F2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1096884-STGW40H120F2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1096884-STGW40H120F2
Win Source Part Number: 1096884-STGW40H120F2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 468 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 40A Switching Energy: 1mJ (on), 1.32mJ (off) Input Type: Standard Gate Charge: 158 nC Td (on/off) @ 25°C: 18ns/152ns Test Condition: 600V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STGWA40M120DF3; FGH40T120SMD-F155; STGW40M120DF3; IRG8P50N120KDPBF; IRG8P50N120KD-EPBF; IRG4PH50SPBF; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14716-5-ND,-760 -STGW40H120F2,-1138- STGW40H120F2,497-147 16-5,-497-14716-5,49 7-STGW40H120F2,497-1 4716-5-ND Base Product Number: STGW40

Win Source Part Number: 1096884-STGW40H120F2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 468 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 40A
Switching Energy: 1mJ (on), 1.32mJ (off)
Input Type: Standard
Gate Charge: 158 nC
Td (on/off) @ 25°C: 18ns/152ns
Test Condition: 600V, 40A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STGWA40M120DF3; FGH40T120SMD-F155; STGW40M120DF3; IRG8P50N120KDPBF; IRG8P50N120KD-EPBF; IRG4PH50SPBF;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14716-5-ND,-760-STGW40H120F2,-1138-STGW40H120F2,497-14716-5,-497-14716-5,497-STGW40H120F2,497-14716-5-ND
Base Product Number: STGW40

Buy Now Datasheet
Singapore, Singapore
1200 V 40 A IGBT Transistor
279-STGW40H120F2
1200 V 40 A IGBT Transistor 279-STGW40H120F2
Trench gate field-stop IGBT, H series 1200 V, 40 A high speed Product overview: STGW40H120F2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H120F2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 1200 V, 40 A high speed Product overview: STGW40H120F2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H120F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-STGW40H120F2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW40H120F2
IGBT Transistors STGW40H120F2
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 40 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 40 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40H120F2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40H120F2
Discrete Semiconductor Products - Transistors - IGBTs STGW40H120F2
IGBT 1200V 40A HS TO-247

IGBT 1200V 40A HS TO-247

Supplier's Site
Single IGBTs - STGW40H120F2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW40H120F2
Single IGBTs STGW40H120F2
IGBT 1200V 40A HS TO-247

IGBT 1200V 40A HS TO-247

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1096884-STGW40H120F2 279-STGW40H120F2 497-STGW40H120F2-ND STGW40H120F2 STGW40H120F2 STGW40H120F2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 1200 V 40 A IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
VCES 1200 volts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data