STMicroelectronics, Inc. Single IGBTs STGW40H120DF2

Description
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-14715-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14715-5-ND
Single IGBTs 497-14715-5-ND
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW40H120DF2 - 1261047-STGW40H120DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW40H120DF2
1261047-STGW40H120DF2
IGBTs - Single - STGW40H120DF2 1261047-STGW40H120DF2
Manufacturer: STMicroelectronics Win Source Part Number: 1261047-STGW40H120DF 2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 468W Reverse Recovery Time (trr): 488ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 1mJ (on), 1.32mJ (off) Input Type: Standard Gate Charge: 187nC Td (on/off) @ 25°C: 18ns/152ns Test Condition: 600V, 40A, 10 Ohm, 15V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.6V @ 15V, 40A Alternative Parts (Cross-Reference): HGTG5A30N120CN; HGTG30N120CN; HGTG27N120BN; Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261047-STGW40H120DF2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 468W
Reverse Recovery Time (trr): 488ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 1mJ (on), 1.32mJ (off)
Input Type: Standard
Gate Charge: 187nC
Td (on/off) @ 25°C: 18ns/152ns
Test Condition: 600V, 40A, 10 Ohm, 15V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.6V @ 15V, 40A
Alternative Parts (Cross-Reference): HGTG5A30N120CN; HGTG30N120CN; HGTG27N120BN;
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1200 V 40 A IGBT Transistor
279-STGW40H120DF2
1200 V 40 A IGBT Transistor 279-STGW40H120DF2
Trench gate field-stop IGBT, H series 1200 V, 40 A high speed Product overview: STGW40H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H120DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 1200 V, 40 A high speed Product overview: STGW40H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H120DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, Single, 1.2Kv, 80A, To-247; Continuous Collector Current Stmicroelectronics - 45AC7604 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1.2Kv, 80A, To-247; Continuous Collector Current Stmicroelectronics
45AC7604
Igbt, Single, 1.2Kv, 80A, To-247; Continuous Collector Current Stmicroelectronics 45AC7604
IGBT, SINGLE, 1.2KV, 80A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:468W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 1.2KV, 80A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:468W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40H120DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40H120DF2
Discrete Semiconductor Products - Transistors - IGBTs STGW40H120DF2
IGBT 1200V 40A HS TO-247

IGBT 1200V 40A HS TO-247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW40H120DF2
IGBT Transistors STGW40H120DF2
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 40 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 40 A high speed

Buy Now Datasheet
Single IGBTs - STGW40H120DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW40H120DF2
Single IGBTs STGW40H120DF2
IGBT 1200V 40A HS TO-247

IGBT 1200V 40A HS TO-247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-14715-5-ND 1261047-STGW40H120DF2 279-STGW40H120DF2 45AC7604 STGW40H120DF2 STGW40H120DF2 STGW40H120DF2
Product Name Single IGBTs IGBTs - Single - STGW40H120DF2 1200 V 40 A IGBT Transistor Igbt, Single, 1.2Kv, 80A, To-247; Continuous Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data