STMicroelectronics, Inc. Single IGBTs STGW35NC60WD

Description
IGBT 600V 70A 260W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 70A 260W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-7488-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7488-5-ND
Single IGBTs 497-7488-5-ND
IGBT 600V 70A 260W Through Hole TO-247-3

IGBT 600V 70A 260W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 70A 600V IGBT Transistor
279-STGW35NC60WD
N-Channel 70A 600V IGBT Transistor 279-STGW35NC60WD
70A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT PACKAGE-3 Product overview: STGW35NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 70A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NC60WD can be used for catalog matching and distributor lookup.

70A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT PACKAGE-3 Product overview: STGW35NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 70A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NC60WD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW35NC60WD - 1103056-STGW35NC60WD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW35NC60WD
1103056-STGW35NC60WD
IGBTs - Single - STGW35NC60WD 1103056-STGW35NC60WD
Manufacturer: STMicroelectronics Win Source Part Number: 1103056-STGW35NC60WD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 40ns Input Type: Standard Gate Charge: 102nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 260W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 20A Total Switching Energy(Ets): 305μJ (on), 181μJ (off) Turn-on and Turn-off delay time: 29.5ns/118ns Testing Conditions: 390V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 1103056-STGW35NC60WD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 40ns
Input Type: Standard
Gate Charge: 102nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 260W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 20A
Total Switching Energy(Ets): 305μJ (on), 181μJ (off)
Turn-on and Turn-off delay time: 29.5ns/118ns
Testing Conditions: 390V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW35NC60WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW35NC60WD
Discrete Semiconductor Products - Transistors - IGBTs STGW35NC60WD
IGBT 600V 70A 260W TO247

IGBT 600V 70A 260W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-7488-5-ND 279-STGW35NC60WD 1103056-STGW35NC60WD STGW35NC60WD
Product Name Single IGBTs N-Channel 70A 600V IGBT Transistor IGBTs - Single - STGW35NC60WD Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data