STMicroelectronics, Inc. Single IGBTs STGW35NC120HD

Description
IGBT 1200V 60A 235W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 1200V 60A 235W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-7487-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7487-5-ND
Single IGBTs 497-7487-5-ND
IGBT 1200V 60A 235W Through Hole TO-247-3

IGBT 1200V 60A 235W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
35 A 1200 V IGBT Transistor
279-STGW35NC120HD
35 A 1200 V IGBT Transistor 279-STGW35NC120HD
35 A - 1200 V - very fast IGBT Product overview: STGW35NC120HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 35 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NC120HD can be used for catalog matching and distributor lookup.

35 A - 1200 V - very fast IGBT Product overview: STGW35NC120HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 35 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NC120HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1214715-STGW35NC120HD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1214715-STGW35NC120HD
Discrete Semiconductor Products - Transistors - IGBTs - Single 1214715-STGW35NC120HD
Win Source Part Number: 1214715-STGW35NC120H D Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 30 Power - Max: 235 W Reverse Recovery Time (trr): 152 ns Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 135 A Vce(on) (Max) @ Vge, Ic: 2.75V @ 15V, 20A Switching Energy: 1.66mJ (on), 4.44mJ (off) Input Type: Standard Gate Charge: 110 nC Td (on/off) @ 25°C: 29ns/275ns Test Condition: 960V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-7487-5,STGW35NC 120HD-ND,497-7487-5 Base Product Number: STGW35 Product Status: Obsolete

Win Source Part Number: 1214715-STGW35NC120HD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 30
Power - Max: 235 W
Reverse Recovery Time (trr): 152 ns
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 135 A
Vce(on) (Max) @ Vge, Ic: 2.75V @ 15V, 20A
Switching Energy: 1.66mJ (on), 4.44mJ (off)
Input Type: Standard
Gate Charge: 110 nC
Td (on/off) @ 25°C: 29ns/275ns
Test Condition: 960V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-7487-5,STGW35NC120HD-ND,497-7487-5
Base Product Number: STGW35
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW35NC120HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW35NC120HD
Discrete Semiconductor Products - Transistors - IGBTs STGW35NC120HD
IGBT 1200V 60A 235W TO247

IGBT 1200V 60A 235W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-7487-5-ND 279-STGW35NC120HD 1214715-STGW35NC120HD STGW35NC120HD
Product Name Single IGBTs 35 A 1200 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data