STMicroelectronics, Inc. 600V 70A IGBT Transistor STGW35NB60SD

Description
600V 70A IGBT Transistor TO-247 Product overview: STGW35NB60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NB60SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 70A IGBT Transistor TO-247 Product overview: STGW35NB60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NB60SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 70A IGBT Transistor
279-STGW35NB60SD
600V 70A IGBT Transistor 279-STGW35NB60SD
600V 70A IGBT Transistor TO-247 Product overview: STGW35NB60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NB60SD can be used for catalog matching and distributor lookup.

600V 70A IGBT Transistor TO-247 Product overview: STGW35NB60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NB60SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW35NB60SD - 1261046-STGW35NB60SD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW35NB60SD
1261046-STGW35NB60SD
IGBTs - Single - STGW35NB60SD 1261046-STGW35NB60SD
Manufacturer: STMicroelectronics Win Source Part Number: 1261046-STGW35NB60SD Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Reverse Recovery Time (trr): 44ns Current - Collector Pulsed (Icm): 250A Switching Energy: 840μJ (on), 7.4mJ (off) Input Type: Standard Gate Charge: 83nC Td (on/off) @ 25°C: 92ns/1.1μs Test Condition: 480V, 20A, 100 Ohm, 15V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 15V, 20A Alternative Parts (Cross-Reference): IRG4PC50SPBF; STGW35NB60SD; STGW45HF60WDI; STGW30NC60VD; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 1261046-STGW35NB60SD
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Reverse Recovery Time (trr): 44ns
Current - Collector Pulsed (Icm): 250A
Switching Energy: 840μJ (on), 7.4mJ (off)
Input Type: Standard
Gate Charge: 83nC
Td (on/off) @ 25°C: 92ns/1.1μs
Test Condition: 480V, 20A, 100 Ohm, 15V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 70A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 15V, 20A
Alternative Parts (Cross-Reference): IRG4PC50SPBF; STGW35NB60SD; STGW45HF60WDI; STGW30NC60VD;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW35NB60SD
IGBT Transistors STGW35NB60SD
IGBT Transistors N Ch 35A 600V

IGBT Transistors N Ch 35A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW35NB60SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW35NB60SD
Discrete Semiconductor Products - Transistors - IGBTs STGW35NB60SD
IGBT 600V 70A 200W TO247

IGBT 600V 70A 200W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW35NB60SD 1261046-STGW35NB60SD STGW35NB60SD STGW35NB60SD
Product Name 600V 70A IGBT Transistor IGBTs - Single - STGW35NB60SD IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 200000 milliwatts
Unlock Full Specs
to access all available technical data