STMicroelectronics, Inc. Single IGBTs STGW35NB60S

Description
IGBT 600V 70A 200W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 70A 200W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-7486-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7486-5-ND
Single IGBTs 497-7486-5-ND
IGBT 600V 70A 200W Through Hole TO-247-3

IGBT 600V 70A 200W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277325-STGW35NB60S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277325-STGW35NB60S
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277325-STGW35NB60S
Win Source Part Number: 1277325-STGW35NB60S Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 30 Power - Max: 200 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 70 A Current - Collector Pulsed (Icm): 250 A Vce(on) (Max) @ Vge, Ic: 1.7V @ 15V, 20A Switching Energy: 840µJ (on), 7.4mJ (off) Input Type: Standard Gate Charge: 83 nC Td (on/off) @ 25°C: 92ns/1.1µs Test Condition: 480V, 20A, 100Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGW35NB60S,497-7486 -5 Base Product Number: STGW35 Product Status: Obsolete

Win Source Part Number: 1277325-STGW35NB60S
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 30
Power - Max: 200 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 70 A
Current - Collector Pulsed (Icm): 250 A
Vce(on) (Max) @ Vge, Ic: 1.7V @ 15V, 20A
Switching Energy: 840µJ (on), 7.4mJ (off)
Input Type: Standard
Gate Charge: 83 nC
Td (on/off) @ 25°C: 92ns/1.1µs
Test Condition: 480V, 20A, 100Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STGW35NB60S,497-7486-5
Base Product Number: STGW35
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
N-Channel 70A 600V IGBT Transistor
279-STGW35NB60S
N-Channel 70A 600V IGBT Transistor 279-STGW35NB60S
70A, 600V, N-CHANNEL IGBT, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STGW35NB60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 70A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NB60S can be used for catalog matching and distributor lookup.

70A, 600V, N-CHANNEL IGBT, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STGW35NB60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 70A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35NB60S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW35NB60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW35NB60S
Discrete Semiconductor Products - Transistors - IGBTs STGW35NB60S
IGBT 600V 70A 200W TO247

IGBT 600V 70A 200W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-7486-5-ND 1277325-STGW35NB60S 279-STGW35NB60S STGW35NB60S
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single N-Channel 70A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data