Manufacturer: STMicroelectronics
Win Source Part Number: 1261045-STGW35HF60WD
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Reverse Recovery Time (trr): 85ns
Current - Collector Pulsed (Icm): 150A
Switching Energy: 185μJ (off)
Input Type: Standard
Gate Charge: 140nC
Td (on/off) @ 25°C: 30ns/175ns
Test Condition: 390V, 20A, 10 Ohm, 15V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A
Alternative Parts (Cross-Reference): IXGH30N60C3; STGW20NC60VD; STGW20NC60V; STGW35HF60WDI;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
600V 60A N-CH IGBT TO-247 Single Transistor Product overview: STGW35HF60WDI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35HF60WDI can be used for catalog matching and distributor lookup.
IGBT 600V 60A 200W TO-247
IGBT Transistors 35 A 600 V Ultra fast IGBT
IGBT 600V 60A 200W TO-247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1261045-STGW35HF60WDI | 279-STGW35HF60WDI | STGW35HF60WDI | STGW35HF60WDI | STGW35HF60WDI |
| Product Name | IGBTs - Single - STGW35HF60WDI | 600V 60A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 |