STMicroelectronics, Inc. 600V 60A IGBT Transistor STGW35HF60WD

Description
600V 60A N-CH IGBT Transistor TO-247 Product overview: STGW35HF60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35HF60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 60A N-CH IGBT Transistor TO-247 Product overview: STGW35HF60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35HF60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 60A IGBT Transistor
279-STGW35HF60WD
600V 60A IGBT Transistor 279-STGW35HF60WD
600V 60A N-CH IGBT Transistor TO-247 Product overview: STGW35HF60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35HF60WD can be used for catalog matching and distributor lookup.

600V 60A N-CH IGBT Transistor TO-247 Product overview: STGW35HF60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35HF60WD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW35HF60WD - 087471-STGW35HF60WD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW35HF60WD
087471-STGW35HF60WD
IGBTs - Single - STGW35HF60WD 087471-STGW35HF60WD
Manufacturer: STMicroelectronics Win Source Part Number: 087471-STGW35HF60WD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 140nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A Total Switching Energy(Ets): 290μJ (on), 185μJ (off) Turn-on and Turn-off delay time: 30ns/175ns Testing Conditions: 400V, 20A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IXGH32N60AU1; STGW30NC60W; STGW30NC60WD; STGW35HF60WD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 087471-STGW35HF60WD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 140nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A
Total Switching Energy(Ets): 290μJ (on), 185μJ (off)
Turn-on and Turn-off delay time: 30ns/175ns
Testing Conditions: 400V, 20A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IXGH32N60AU1; STGW30NC60W; STGW30NC60WD; STGW35HF60WD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - STGW35HF60WD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW35HF60WD
Single IGBTs STGW35HF60WD
IGBT 600V 60A 200W TO-247

IGBT 600V 60A 200W TO-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW35HF60WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW35HF60WD
Discrete Semiconductor Products - Transistors - IGBTs STGW35HF60WD
IGBT 600V 60A 200W TO-247

IGBT 600V 60A 200W TO-247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW35HF60WD
IGBT Transistors STGW35HF60WD
IGBT Transistors 35 A 600 V Ultra fast IGBT

IGBT Transistors 35 A 600 V Ultra fast IGBT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW35HF60WD 087471-STGW35HF60WD STGW35HF60WD STGW35HF60WD STGW35HF60WD
Product Name 600V 60A IGBT Transistor IGBTs - Single - STGW35HF60WD Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data