STMicroelectronics, Inc. Single IGBTs STGW35HF60W

Description
IGBT 600V 60A 200W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 60A 200W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-10708-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10708-5-ND
Single IGBTs 497-10708-5-ND
IGBT 600V 60A 200W Through Hole TO-247-3

IGBT 600V 60A 200W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW35HF60W - 1103053-STGW35HF60W - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW35HF60W
1103053-STGW35HF60W
IGBTs - Single - STGW35HF60W 1103053-STGW35HF60W
Manufacturer: STMicroelectronics Win Source Part Number: 1103053-STGW35HF60W Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 140nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A Total Switching Energy(Ets): 290μJ (on), 185μJ (off) Turn-on and Turn-off delay time: 30ns/175ns Testing Conditions: 400V, 20A, 10 Ohm, 15V Alternative Parts (Cross-Reference): AOK30B60D1; AUIRGF66524D0; STGW20NC60V; STGW35HF60W; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103053-STGW35HF60W
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 140nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A
Total Switching Energy(Ets): 290μJ (on), 185μJ (off)
Turn-on and Turn-off delay time: 30ns/175ns
Testing Conditions: 400V, 20A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): AOK30B60D1; AUIRGF66524D0; STGW20NC60V; STGW35HF60W;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
35 A 600 V IGBT Transistor
279-STGW35HF60W
35 A 600 V IGBT Transistor 279-STGW35HF60W
35 A, 600 V Ultrafast IGBT Product overview: STGW35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 35 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35HF60W can be used for catalog matching and distributor lookup.

35 A, 600 V Ultrafast IGBT Product overview: STGW35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 35 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW35HF60W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW35HF60W
IGBT Transistors STGW35HF60W
IGBT Transistors Ultra Fast IGBT 35A 600V

IGBT Transistors Ultra Fast IGBT 35A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW35HF60W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW35HF60W
Discrete Semiconductor Products - Transistors - IGBTs STGW35HF60W
IGBT 600V 60A 200W TO247

IGBT 600V 60A 200W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-10708-5-ND 1103053-STGW35HF60W 279-STGW35HF60W STGW35HF60W STGW35HF60W
Product Name Single IGBTs IGBTs - Single - STGW35HF60W 35 A 600 V IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers
IGBTs - Single - IRGP4640PBF - 875218-IRGP4640PBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 65 A 250 W Through Hole TO-247AC
View Details
Hard To Find - 2MBI150PC-140 - 1123617-2MBI150PC-140 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Package Type SOT3
View Details
2 suppliers